Module 1 ground spur gear with 16 teeth, 100 mm pitch diameter, 16 mm bore diameter, 5 mm face width, and a keyway of 5 x 2.3 mm, designed for parallel shaft applications with an allowable torque of 0.61 N·m. Made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), compliant with JIS B1702-1:1998 grade N7 precision. Includes a set screw and conforms to JIS B1301 keyway standards. Backlash is specified as 0.10-0.18 mm for paired gears.
Module 1, 100 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-100J16 | KSSG1-100J16 |
| Product Name | Metal Spur Gears (metric) | Module 1, 100 Tooth Ground Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |