KSSG1-100 is a module 1, 100-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), featuring a plain bore and precision JIS grade N7 (JIS B1702-1:1998). It has a pitch diameter of 100 mm, outside diameter of 102 mm, face width of 8 mm, and hub width of 10 mm. The gear includes a keyway sized 6 x 2.8 mm to JIS B1301 Js9 tolerance and is designed for parallel axis gearing. Allowable torque is 26.9 N·m, with backlash ranging from 0.10 to 0.18 mm. The part weighs 0.62 kg and does not include a set screw. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 1, 100 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-100 | KSSG1-100 |
| Product Name | Metal Spur Gears (metric) | Module 1, 100 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |