QTC METRIC GEARS Metal Spur Gears (metric) KSSG0.8-40B

Description
Module 0.8, 40 Tooth Ground Steel Spur Gear with Set Screw
Description
Module 0.8, 40 Tooth Ground Steel Spur Gear with Set Screw
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG0.8-40B is a metal spur gear with a module of 0.8 and 40 teeth, designed for precision applications. It features a standard full depth tooth profile and a pressure angle of 20 degrees. The gear is made from S45C material and undergoes thermal refinement, resulting in a tooth hardness range of 200 to 270 HB. The gear includes a set screw for fastening, suitable for light load applications. The dimensions include a bore diameter of 28 mm, a pitch diameter of 32 mm, an outside diameter of 33.6 mm, and a face width of 8 mm. The allowable torque for this gear is calculated based on assumed usage conditions, and it has a theoretical backlash value of 0 to 0.08 mm. This gear is suitable for applications requiring reliable performance in a compact design.

Datasheet Summary
Powered by GS/AI

The KSSG0.8-40B is a metal spur gear with a module of 0.8 and 40 teeth, designed for precision applications. It features a standard full depth tooth profile and a pressure angle of 20 degrees. The gear is made from S45C material and undergoes thermal refinement, resulting in a tooth hardness range of 200 to 270 HB. The gear includes a set screw for fastening, suitable for light load applications. The dimensions include a bore diameter of 28 mm, a pitch diameter of 32 mm, an outside diameter of 33.6 mm, and a face width of 8 mm. The allowable torque for this gear is calculated based on assumed usage conditions, and it has a theoretical backlash value of 0 to 0.08 mm. This gear is suitable for applications requiring reliable performance in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG0.8-40B - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG0.8-40B
Metal Spur Gears (metric) KSSG0.8-40B
Module 0.8, 40 Tooth Ground Steel Spur Gear with Set Screw

Module 0.8, 40 Tooth Ground Steel Spur Gear with Set Screw

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS
Product Category Gears
Product Number KSSG0.8-40B
Product Name Metal Spur Gears (metric)
Gear Type Spur
Number of Teeth 40
Design Metric
Pressure Angle 20°
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 28 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design English
View Details