QTC METRIC GEARS Metal Spur Gears (metric) KSSG0.8-29A

Description
Module 0.8, 29 Tooth Ground Steel Spur Gear with Set Screw
Description
Module 0.8, 29 Tooth Ground Steel Spur Gear with Set Screw
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG0.8-29A is a metal spur gear with a module of 0.8 and 29 teeth, designed for precision applications. It features a standard full depth tooth profile and a pressure angle of 20 degrees. The gear is made from S45C material and is thermally refined, achieving a tooth hardness of 200 to 270 HB. It includes a set screw for fastening, suitable for light load applications. The gear has a bore diameter of 20 mm, an outside diameter of 23.2 mm, and a face width of 8 mm. The total length is 16 mm, and it weighs approximately 0.045 kg. This gear is suitable for applications requiring reliable performance in a compact design.

Datasheet Summary
Powered by GS/AI

The KSSG0.8-29A is a metal spur gear with a module of 0.8 and 29 teeth, designed for precision applications. It features a standard full depth tooth profile and a pressure angle of 20 degrees. The gear is made from S45C material and is thermally refined, achieving a tooth hardness of 200 to 270 HB. It includes a set screw for fastening, suitable for light load applications. The gear has a bore diameter of 20 mm, an outside diameter of 23.2 mm, and a face width of 8 mm. The total length is 16 mm, and it weighs approximately 0.045 kg. This gear is suitable for applications requiring reliable performance in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG0.8-29A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG0.8-29A
Metal Spur Gears (metric) KSSG0.8-29A
Module 0.8, 29 Tooth Ground Steel Spur Gear with Set Screw

Module 0.8, 29 Tooth Ground Steel Spur Gear with Set Screw

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS
Product Category Gears
Product Number KSSG0.8-29A
Product Name Metal Spur Gears (metric)
Gear Type Spur
Number of Teeth 29
Design Metric
Pressure Angle 20°
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 80
Design Metric
View Details
Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK NSU1.5-60J18, Module 1.5, 60 Tooth, Nylon Spur Gears with Steel Core - nsu1-5-60j18 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details