QTC METRIC GEARS Metal Spur Gears (metric) KSSG0.8-21A

Description
Module 0.8, 21 Tooth Ground Steel Spur Gear with Set Screw
Description
Module 0.8, 21 Tooth Ground Steel Spur Gear with Set Screw
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG0.8-21A is a metal spur gear with a module of 0.8 and 21 teeth, designed for precision applications. It features a standard full depth tooth profile and a pressure angle of 20 degrees. The gear is made from S45C material and is thermally refined, providing a tooth hardness range of 200 to 270 HB. This gear includes a set screw for fastening, suitable for light load applications. The bore diameter is 6 mm, with an outside diameter of 14 mm and a face width of 8 mm. The total length of the gear is 16 mm, and it has a keyway for secure attachment. The allowable torque for this gear is calculated based on assumed usage conditions, making it suitable for various engineering applications.

Datasheet Summary
Powered by GS/AI

The KSSG0.8-21A is a metal spur gear with a module of 0.8 and 21 teeth, designed for precision applications. It features a standard full depth tooth profile and a pressure angle of 20 degrees. The gear is made from S45C material and is thermally refined, providing a tooth hardness range of 200 to 270 HB. This gear includes a set screw for fastening, suitable for light load applications. The bore diameter is 6 mm, with an outside diameter of 14 mm and a face width of 8 mm. The total length of the gear is 16 mm, and it has a keyway for secure attachment. The allowable torque for this gear is calculated based on assumed usage conditions, making it suitable for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG0.8-21A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG0.8-21A
Metal Spur Gears (metric) KSSG0.8-21A
Module 0.8, 21 Tooth Ground Steel Spur Gear with Set Screw

Module 0.8, 21 Tooth Ground Steel Spur Gear with Set Screw

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS
Product Category Gears
Product Number KSSG0.8-21A
Product Name Metal Spur Gears (metric)
Gear Type Spur
Number of Teeth 21
Design Metric
Pressure Angle 20°
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Spur Gears - 5216418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 16
Design Metric
View Details