QTC METRIC GEARS Metal Spur Gears (metric) KSSG0.5-32A

Description
Module 0.5, 32 Tooth Ground Steel Spur Gear with Set Screw
Description
Module 0.5, 32 Tooth Ground Steel Spur Gear with Set Screw
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG0.5-32A is a metal spur gear with a module of 0.5 and 32 teeth, designed for precision applications. It features a standard full depth tooth profile and a pressure angle of 20 degrees. The gear is made from S45C material and undergoes thermal refinement, resulting in a tooth hardness range of 200 to 270 HB. The gear has a bore diameter of 5 mm, a hub diameter of 14 mm, and an outside diameter of 16 mm, with a face width of 5 mm. It includes a set screw for fastening, suitable for light load applications. The allowable torque for this gear is 3.5 N¬?m, and it has a theoretical backlash of 0 to 0.08 mm. This gear is suitable for applications requiring precise motion transfer and durability.

Datasheet Summary
Powered by GS/AI

The KSSG0.5-32A is a metal spur gear with a module of 0.5 and 32 teeth, designed for precision applications. It features a standard full depth tooth profile and a pressure angle of 20 degrees. The gear is made from S45C material and undergoes thermal refinement, resulting in a tooth hardness range of 200 to 270 HB. The gear has a bore diameter of 5 mm, a hub diameter of 14 mm, and an outside diameter of 16 mm, with a face width of 5 mm. It includes a set screw for fastening, suitable for light load applications. The allowable torque for this gear is 3.5 N¬?m, and it has a theoretical backlash of 0 to 0.08 mm. This gear is suitable for applications requiring precise motion transfer and durability.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG0.5-32A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG0.5-32A
Metal Spur Gears (metric) KSSG0.5-32A
Module 0.5, 32 Tooth Ground Steel Spur Gear with Set Screw

Module 0.5, 32 Tooth Ground Steel Spur Gear with Set Screw

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS
Product Category Gears
Product Number KSSG0.5-32A
Product Name Metal Spur Gears (metric)
Gear Type Spur
Number of Teeth 32
Design Metric
Pressure Angle 20°
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 2, 56 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK20056A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design Metric
View Details
Spur Gears - 8787897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 10
Design Metric
View Details