KSSDR2-15 is a module 2, 15-tooth spur gear pinion for molded flexible racks, with a bore diameter of 22 mm, face width of 6 mm, and hub width of 10 mm. It is made of S45C steel, has a pressure angle of 20°, and is machined to JIS grade N8 (JIS B1702-1:1998) precision. The gear includes a set screw (M5) for shaft fixation and has an overall length of 16 mm. Its allowable torque is 10.4 N·m (1.06 kgf·m) and weight is 56.1 g.
Module 2, 15 Tooth Mild Steel Pinion for Flexirack
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSDR2-15 | KSSDR2-15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 15 Tooth Mild Steel Pinion for Flexirack |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |