Module 1.5, 20-tooth spur gear pinion for molded flexible racks, made of S45C steel with a 20° pressure angle and standard full-depth teeth. Dimensions: bore diameter 20 mm, pitch diameter 30 mm, outside diameter 33 mm, face width 5 mm, hub width 10 mm, total length 15 mm. Features a tapped hole with an M4 set screw. Precision grade complies with JIS B1702-1:1998 grade N8. Weight is 48.4 g.
Module 1.5, 20 Tooth Mild Steel Pinion for Flexirack
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSDR1.5-20 | KSSDR1.5-20 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 20 Tooth Mild Steel Pinion for Flexirack |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |