KSSDR0.8-35 is a module 0.8 metal spur gear pinion with 35 teeth, designed for use with KDR molded flexible racks. It has a bore diameter of 5 mm, a pitch diameter of 16 mm, an outside diameter of 28 mm, a face width of 29.6 mm, a hub width of 3 mm, and a total length of 10 mm. The gear is made of S45C steel, has a standard full-depth tooth profile, a 20° pressure angle, and meets JIS grade N8 (JIS B1702-1:1998) precision. A set screw (M4) is included for securing the gear to a shaft. The allowable torque is 2.59 N·m (0.26 kgf·m), and the weight is 23.5 g.
Module 0.8, 35 Tooth Mild Steel Pinion for Flexirack
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSDR0.8-35 | KSSDR0.8-35 |
| Product Name | Metal Spur Gears (metric) | Module 0.8, 35 Tooth Mild Steel Pinion for Flexirack |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |