QTC METRIC GEARS Metal Spur Gears (metric) KSSCPG5-40J28

Description
Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSCPG5-40J28 is a metal spur gear with a circular pitch of 5 mm and 40 teeth. It features a finished bore diameter of 28 mm, making it suitable for various mechanical applications. The gear is manufactured from S45C material and undergoes induction hardening, resulting in a tooth hardness of 50 to 60 HRC. This gear is designed with a standard full depth of teeth and a pressure angle of 20 degrees, ensuring compatibility with other gears in the same series. The allowable torque ratings and backlash values are provided, which are essential for assessing performance in specific applications. This product is categorized under precision gears, adhering to JIS grade N7 standards.

Datasheet Summary
Powered by GS/AI

The KSSCPG5-40J28 is a metal spur gear with a circular pitch of 5 mm and 40 teeth. It features a finished bore diameter of 28 mm, making it suitable for various mechanical applications. The gear is manufactured from S45C material and undergoes induction hardening, resulting in a tooth hardness of 50 to 60 HRC. This gear is designed with a standard full depth of teeth and a pressure angle of 20 degrees, ensuring compatibility with other gears in the same series. The allowable torque ratings and backlash values are provided, which are essential for assessing performance in specific applications. This product is categorized under precision gears, adhering to JIS grade N7 standards.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSCPG5-40J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSCPG5-40J28
Metal Spur Gears (metric) KSSCPG5-40J28
Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore

Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore - KSSCPG5-40J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore
KSSCPG5-40J28
Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore KSSCPG5-40J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSCPG5-40J28 KSSCPG5-40J28
Product Name Metal Spur Gears (metric) Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
KHK KS5-20J28, Module 5, 20 Tooth, Alloy Steel Spur Gears - ks5-20j28 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 20
Design Metric
View Details
Module 0.4, 25 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 25
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details