Circular Pitch 5 ground spur gear with 40 teeth, standard full-depth profile, 20° pressure angle, and S45C material with induction-hardened tooth surfaces at 50-60 HRC. Precision grade complies with JIS B1702-1:1998 N7 and JIS B1702:1976 Grade 3. Pitch diameter is 127.32 mm, outside diameter is 133.69 mm, face width is 25 mm, and total length is 30 mm. Allowable torque is 49.3 N·m (bending strength) and 54.6 N·m (surface durability). Backlash range is 0.07-0.22 mm. Weight is 3.59 kg. Partial bore profile listed as AH7; no bore diameter specified for KSSCPG5-40J25, so summary reflects series default. No secondary operations permitted on tooth areas due to induction hardening.
Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCPG5-40J25 | KSSCPG5-40J25 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |