Circular Pitch 5 ground spur gear with 40 teeth, made of S45C steel with induction-hardened tooth surfaces ranging from 50 to 60 HRC, precision grade JIS N7 and JIS 3, standard full-depth teeth at 20° pressure angle, 127.32 mm pitch diameter, 133.69 mm outside diameter, 60 mm face width, and a 25 mm bore. Allowable torque is 483 N·m for bending strength and 535 N·m for surface durability, with a backlash of 0.07~0.22 mm and weight of 3.59 kg. No secondary operations are permitted on tooth areas due to induction hardening.
Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCPG5-40J22 | KSSCPG5-40J22 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |