Circular Pitch 5 ground spur gear with 40 teeth, 12 mm bore, 63.66 mm pitch diameter, 66.85 mm outside diameter, 15 mm face width, and 30 mm total length, made of S45C steel with induction-hardened teeth at 50-60 HRC, precision grade JIS N7 and JIS 3, standard full-depth tooth profile at 20° pressure angle.
Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCPG5-40J16 | KSSCPG5-40J16 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |