QTC METRIC GEARS Metal Spur Gears (metric) KSSCPG5-40J15

Description
Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Request a Quote Datasheet
Description
Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSCPG5-40J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSCPG5-40J15
Metal Spur Gears (metric) KSSCPG5-40J15
Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 15mm Finished Bore

Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 15mm Finished Bore - KSSCPG5-40J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 15mm Finished Bore
KSSCPG5-40J15
Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 15mm Finished Bore KSSCPG5-40J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSCPG5-40J15 KSSCPG5-40J15
Product Name Metal Spur Gears (metric) Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK DSF0.5-36, Module 0.5, 36 Tooth, F-Loc Hub Polyacetal Spur Gears - dsf0-5-36 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 36
Design Metric
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details