Circular Pitch 5, 40-tooth ground spur gear made of S45C steel with induction-hardened teeth at 50-60 HRC, precision grade JIS N7 (JIS B1702-1:1998) and JIS 3 (JIS B1702:1976), standard full-depth 20° pressure angle, 63.66 mm pitch diameter, 66.85 mm outside diameter, 15 mm face width, 12 mm bore diameter, 50 mm hub diameter, 30 mm hub width, and 77 mm total length. Allowable torque is 60.4 N·m for bending strength and 66.9 N·m for surface durability, with backlash of 0.05-0.19 mm and weight of 0.58 kg.
Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCPG5-40 | KSSCPG5-40 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 40 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |