QTC METRIC GEARS Metal Spur Gears (metric) KSSCPG5-30J20

Description
Circular Pitch 5 - 30 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Circular Pitch 5 - 30 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Circular Pitch 5 ground spur gear with 30 teeth, 20 mm bore, standard full-depth teeth, 20° pressure angle, made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, precision grade JIS N7 and JIS 3. Pitch diameter is 95.49 mm, outside diameter is 101.86 mm, face width is 20 mm, total length is 50 mm, and weight is 2.26 kg. Backlash ranges from 0.06 to 0.21 mm. No secondary operations are permitted on the tooth area due to induction hardening.

Datasheet Summary
Powered by GS/AI

Circular Pitch 5 ground spur gear with 30 teeth, 20 mm bore, standard full-depth teeth, 20° pressure angle, made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, precision grade JIS N7 and JIS 3. Pitch diameter is 95.49 mm, outside diameter is 101.86 mm, face width is 20 mm, total length is 50 mm, and weight is 2.26 kg. Backlash ranges from 0.06 to 0.21 mm. No secondary operations are permitted on the tooth area due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSCPG5-30J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSCPG5-30J20
Metal Spur Gears (metric) KSSCPG5-30J20
Circular Pitch 5 - 30 Tooth Ground Steel Spur Gear with 20mm Finished Bore

Circular Pitch 5 - 30 Tooth Ground Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Circular Pitch 5 - 30 Tooth Ground Steel Spur Gear with 20mm Finished Bore - KSSCPG5-30J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 5 - 30 Tooth Ground Steel Spur Gear with 20mm Finished Bore
KSSCPG5-30J20
Circular Pitch 5 - 30 Tooth Ground Steel Spur Gear with 20mm Finished Bore KSSCPG5-30J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSCPG5-30J20 KSSCPG5-30J20
Product Name Metal Spur Gears (metric) Circular Pitch 5 - 30 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 30 30
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Module 0.4, 96 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04096 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 96
Design Metric
View Details