Circular Pitch 5 ground spur gear with 30 teeth, standard full-depth teeth, 20° pressure angle, S45C material, and tooth surface induction hardened to 50~60HRC. Precision grade complies with JIS B1702-1:1998 N7 and JIS B1702:1976 grade 3. Pitch diameter is 95.49 mm, outside diameter is 101.86 mm, face width is 30 mm, and total length is 50 mm. Backlash is 0.06~0.21 mm, with allowable bending strength torque of 339 N·m and surface durability torque of 280 N·m. Weight is 2.26 kg.
Circular Pitch 5 - 30 Tooth Ground Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCPG5-30J10 | KSSCPG5-30J10 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 30 Tooth Ground Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |