Circular Pitch 5 ground spur gear with 25 teeth, 10 mm bore, 39.79 mm pitch diameter, 42.97 mm outside diameter, 15 mm face width, and 30 mm total length. Made from S45C steel with tooth surface induction hardened to 50-60 HRC. Precision grade conforms to JIS B1702-1:1998 N7 and JIS B1702:1976 grade 3. Allowable torque is 33.5 N·m for bending strength and 23.0 N·m for surface durability, with backlash of 0.04-0.18 mm and weight of 0.22 kg. Standard full-depth teeth with 20° pressure angle. No secondary operations permitted on tooth areas due to induction hardening.
Circular Pitch 5 - 25 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCPG5-25J17 | KSSCPG5-25J17 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 25 Tooth Ground Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |