QTC METRIC GEARS Metal Spur Gears (metric) KSSCPG5-25J15

Description
Circular Pitch 5 - 25 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Request a Quote
Description
Circular Pitch 5 - 25 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Circular Pitch 5 ground spur gear with 25 teeth, 15 mm bore, 39.79 mm pitch diameter, 42.97 mm outside diameter, 15 mm face width, and 30 mm total length. Made from S45C steel with induction-hardened tooth surfaces at 50~60 HRC, precision grade JIS N7 (JIS B1702-1: 1998) and JIS 3 (JIS B1702: 1976), standard full-depth teeth at 20° pressure angle. Allowable torque is 33.5 N·m for bending strength and 23.0 N·m for surface durability, with theoretical backlash of 0.04~0.18 mm and weight of 0.22 kg. No secondary operations allowed on tooth areas due to induction hardening.

Datasheet Summary
Powered by GS/AI

Circular Pitch 5 ground spur gear with 25 teeth, 15 mm bore, 39.79 mm pitch diameter, 42.97 mm outside diameter, 15 mm face width, and 30 mm total length. Made from S45C steel with induction-hardened tooth surfaces at 50~60 HRC, precision grade JIS N7 (JIS B1702-1: 1998) and JIS 3 (JIS B1702: 1976), standard full-depth teeth at 20° pressure angle. Allowable torque is 33.5 N·m for bending strength and 23.0 N·m for surface durability, with theoretical backlash of 0.04~0.18 mm and weight of 0.22 kg. No secondary operations allowed on tooth areas due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSCPG5-25J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSCPG5-25J15
Metal Spur Gears (metric) KSSCPG5-25J15
Circular Pitch 5 - 25 Tooth Ground Steel Spur Gear with 15mm Finished Bore

Circular Pitch 5 - 25 Tooth Ground Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Circular Pitch 5 - 25 Tooth Ground Steel Spur Gear with 15mm Finished Bore - KSSCPG5-25J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 5 - 25 Tooth Ground Steel Spur Gear with 15mm Finished Bore
KSSCPG5-25J15
Circular Pitch 5 - 25 Tooth Ground Steel Spur Gear with 15mm Finished Bore KSSCPG5-25J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSCPG5-25J15 KSSCPG5-25J15
Product Name Metal Spur Gears (metric) Circular Pitch 5 - 25 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 168 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N48168 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 168
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details