Circular Pitch 5 ground spur gear with 25 teeth, 39.79 mm pitch diameter, 42.97 mm outside diameter, 15 mm face width, and 10 mm bore diameter. Made of S45C with induction-hardened tooth surfaces at 50-60 HRC, meeting JIS grade N7 (JIS B1702-1: 1998) and JIS grade 3 (JIS B1702: 1976) precision standards. Allowable torque is 33.5 N·m for bending strength and 23.0 N·m for surface durability, with a backlash of 0.04-0.18 mm and weight of 0.22 kg. Standard full-depth teeth with a 20° pressure angle. No secondary operations permitted on tooth areas including the bottom land.
Circular Pitch 5 - 25 Tooth Ground Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCPG5-25J10 | KSSCPG5-25J10 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 25 Tooth Ground Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |