QTC METRIC GEARS Metal Spur Gears (metric) KSSCPG5-20J12

Description
Circular Pitch 5 - 20 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Request a Quote
Description
Circular Pitch 5 - 20 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Circular Pitch 5 ground spur gear with 20 teeth, standard full-depth teeth, 20° pressure angle, S45C material, and induction-hardened tooth surface at 50-60 HRC. Precision grade JIS N7 (JIS B1702-1:1998) and JIS 3 (JIS B1702:1976). Pitch diameter 31.83 mm, outside diameter 35.01 mm, face width 15 mm, hub diameter 25 mm, hub width 15 mm, total length 30 mm, and bore diameter 8 mm. Allowable torque 24.8 N·m (bending strength), 13.7 N·m (surface durability), backlash 0.04-0.18 mm, weight 0.14 kg. No secondary operations permitted on tooth areas.

Datasheet Summary
Powered by GS/AI

Circular Pitch 5 ground spur gear with 20 teeth, standard full-depth teeth, 20° pressure angle, S45C material, and induction-hardened tooth surface at 50-60 HRC. Precision grade JIS N7 (JIS B1702-1:1998) and JIS 3 (JIS B1702:1976). Pitch diameter 31.83 mm, outside diameter 35.01 mm, face width 15 mm, hub diameter 25 mm, hub width 15 mm, total length 30 mm, and bore diameter 8 mm. Allowable torque 24.8 N·m (bending strength), 13.7 N·m (surface durability), backlash 0.04-0.18 mm, weight 0.14 kg. No secondary operations permitted on tooth areas.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSCPG5-20J12 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSCPG5-20J12
Metal Spur Gears (metric) KSSCPG5-20J12
Circular Pitch 5 - 20 Tooth Ground Steel Spur Gear with 12mm Finished Bore

Circular Pitch 5 - 20 Tooth Ground Steel Spur Gear with 12mm Finished Bore

Supplier's Site Datasheet
Circular Pitch 5 - 20 Tooth Ground Steel Spur Gear with 12mm Finished Bore - KSSCPG5-20J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 5 - 20 Tooth Ground Steel Spur Gear with 12mm Finished Bore
KSSCPG5-20J12
Circular Pitch 5 - 20 Tooth Ground Steel Spur Gear with 12mm Finished Bore KSSCPG5-20J12
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSCPG5-20J12 KSSCPG5-20J12
Product Name Metal Spur Gears (metric) Circular Pitch 5 - 20 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 80 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details