Circular Pitch 5 ground spur gear with 20 teeth, made of S45C steel with induction-hardened tooth surfaces hardened to 50-60 HRC, featuring a standard full-depth profile and 20° pressure angle. Precision grade complies with JIS B1702-1:1998 N7 and JIS B1702:1976 grade 3. Bore diameter is 8 mm, hub diameter is 25 mm, pitch diameter is 31.83 mm, outside diameter is 35.01 mm, face width is 15 mm, hub width is 15 mm, and total length is 30 mm. Allowable bending strength torque is 24.8 N·m, surface durability torque is 13.7 N·m, backlash is 0.04-0.18 mm, and weight is 0.14 kg.
Circular Pitch 5 - 20 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCPG5-20 | KSSCPG5-20 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 20 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |