Circular Pitch 15 ground spur gear with 20 teeth, made of S45C steel with induction-hardened tooth surfaces ranging from 50 to 60 HRC. Features a 20° pressure angle, standard full-depth teeth, and JIS grade N7 precision per JIS B1702-1:1998 and JIS grade 3 per JIS B1702:1976. Has a bore diameter of 25 mm, hub diameter of 75 mm, pitch diameter of 95.49 mm, outside diameter of 105.04 mm, face width of 25 mm, hub width of 50 mm, and total length of 77 mm. Theoretical backlash is 0.07~0.23 mm with a weight of 3.45 kg. Allowable torque is 75.9 N·m for bending strength and 40.7 N·m for surface durability.
Circular Pitch 15 - 20 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCPG15-20 | KSSCPG15-20 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 15 - 20 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |