Circular Pitch 10 ground spur gear with 40 teeth, 127.32 mm pitch diameter, 133.69 mm outside diameter, 60 mm face width, and 80 mm bore diameter. Made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC, conforming to JIS grade N7 (JIS B1702-1: 1998) and JIS grade 3 (JIS B1702: 1976). Static bending strength is 483 N·m, surface durability strength is 535 N·m, allowable backlash is 0.07-0.22 mm, and weight is 3.59 kg. Standard full-depth teeth with 20° pressure angle. No secondary operations permitted on tooth areas due to induction hardening.
Circular Pitch 10 - 40 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCPG10-40J35 | KSSCPG10-40J35 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10 - 40 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |