Circular Pitch 10 ground spur gear with 40 teeth, 127.32 mm pitch diameter, 133.69 mm outside diameter, 60 mm face width, and a 25 mm bore. Made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, conforming to JIS grade N7 (JIS B1702-1: 1998) and JIS grade 3 (JIS B1702: 1976). Allowable torque is 49.3 N·m for bending strength and 54.6 N·m for surface durability, with a backlash of 0.07-0.22 mm and a weight of 3.59 kg. No secondary operations permitted on tooth areas due to induction hardening. Shaft bore diameter not specified for KSSCPG10-40J32; series includes 25 mm bore option.
Circular Pitch 10 - 40 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCPG10-40J32 | KSSCPG10-40J32 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10 - 40 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |