QTC METRIC GEARS Metal Spur Gears (metric) KSSCPG10-40J28

Description
Circular Pitch 10 - 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Circular Pitch 10 - 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Circular Pitch 10 ground spur gear with 40 teeth, 25 mm bore, 127.32 mm pitch diameter, 133.69 mm outside diameter, 60 mm face width, and 12.0 kg weight. Made of S45C steel with tooth surface induction hardening to 50-60 HRC, it meets JIS grade N7 (JIS B1702-1: 1998) precision. Teeth are standard full depth with a 20° pressure angle. Backlash is 0.07-0.22 mm when meshed with KSRGCP racks. Allowable torque is 49.3 N·m for bending strength and 54.6 N·m for surface durability. Secondary operations are prohibited on tooth areas including the bottom land due to induction hardening.

Datasheet Summary
Powered by GS/AI

Circular Pitch 10 ground spur gear with 40 teeth, 25 mm bore, 127.32 mm pitch diameter, 133.69 mm outside diameter, 60 mm face width, and 12.0 kg weight. Made of S45C steel with tooth surface induction hardening to 50-60 HRC, it meets JIS grade N7 (JIS B1702-1: 1998) precision. Teeth are standard full depth with a 20° pressure angle. Backlash is 0.07-0.22 mm when meshed with KSRGCP racks. Allowable torque is 49.3 N·m for bending strength and 54.6 N·m for surface durability. Secondary operations are prohibited on tooth areas including the bottom land due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSCPG10-40J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSCPG10-40J28
Metal Spur Gears (metric) KSSCPG10-40J28
Circular Pitch 10 - 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore

Circular Pitch 10 - 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Circular Pitch 10 - 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore - KSSCPG10-40J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 10 - 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore
KSSCPG10-40J28
Circular Pitch 10 - 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore KSSCPG10-40J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSCPG10-40J28 KSSCPG10-40J28
Product Name Metal Spur Gears (metric) Circular Pitch 10 - 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 27 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24027 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 27
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details