QTC METRIC GEARS Metal Spur Gears (metric) KSSCPG10-30J45

Description
Circular Pitch 10 - 30 Tooth Ground Steel Spur Gear with 45mm Finished Bore
Request a Quote
Description
Circular Pitch 10 - 30 Tooth Ground Steel Spur Gear with 45mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Circular Pitch 10 ground spur gear with 30 teeth, 95.49 mm pitch diameter, 101.86 mm outside diameter, 50 mm face width, and 75 mm bore diameter. Made from S45C steel with induction-hardened teeth at 50-60 HRC, standard full-depth profile, and 20° pressure angle. Precision grade JIS N7 (JIS B1702-1:1998) and JIS 3 (JIS B1702:1976). Backlash ranges from 0.06-0.21 mm. Weight is 2.26 kg. Allowable torque is 34.5 N·m (bending strength) and 28.5 N·m (surface durability).

Datasheet Summary
Powered by GS/AI

Circular Pitch 10 ground spur gear with 30 teeth, 95.49 mm pitch diameter, 101.86 mm outside diameter, 50 mm face width, and 75 mm bore diameter. Made from S45C steel with induction-hardened teeth at 50-60 HRC, standard full-depth profile, and 20° pressure angle. Precision grade JIS N7 (JIS B1702-1:1998) and JIS 3 (JIS B1702:1976). Backlash ranges from 0.06-0.21 mm. Weight is 2.26 kg. Allowable torque is 34.5 N·m (bending strength) and 28.5 N·m (surface durability).

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSCPG10-30J45 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSCPG10-30J45
Metal Spur Gears (metric) KSSCPG10-30J45
Circular Pitch 10 - 30 Tooth Ground Steel Spur Gear with 45mm Finished Bore

Circular Pitch 10 - 30 Tooth Ground Steel Spur Gear with 45mm Finished Bore

Supplier's Site Datasheet
Circular Pitch 10 - 30 Tooth Ground Steel Spur Gear with 45mm Finished Bore - KSSCPG10-30J45 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 10 - 30 Tooth Ground Steel Spur Gear with 45mm Finished Bore
KSSCPG10-30J45
Circular Pitch 10 - 30 Tooth Ground Steel Spur Gear with 45mm Finished Bore KSSCPG10-30J45
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSCPG10-30J45 KSSCPG10-30J45
Product Name Metal Spur Gears (metric) Circular Pitch 10 - 30 Tooth Ground Steel Spur Gear with 45mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 30 30
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 55 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04055 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 55
Design Metric
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Spur Gears - 1827976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 45
Design Metric
View Details