Circular Pitch 10 ground spur gear with 30 teeth, 95.49 mm pitch diameter, 101.86 mm outside diameter, 50 mm face width, 75 mm hub width, and 25 mm bore diameter, made of S45C steel with tooth surface induction hardening to 50-60 HRC, conforming to JIS grade N7 (JIS B1702-1: 1998) and JIS grade 3 (JIS B1702: 1976). Backlash ranges from 0.06 to 0.21 mm, with allowable torque of 34.5 N·m (bending strength) and 28.5 N·m (surface durability). Total length is 77 mm and weight is 2.26 kg.
Circular Pitch 10 - 30 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCPG10-30J22 | KSSCPG10-30J22 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10 - 30 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |