Circular Pitch 10 ground spur gear with 30 teeth, made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, featuring a standard full-depth profile and 20° pressure angle. It has a bore diameter of 75 mm, hub diameter of 110 mm, pitch diameter of 95.49 mm, outside diameter of 101.86 mm, face width of 50 mm, hub width of 27 mm, and total length of 77 mm. Allowable torque is 34.5 N·m for bending strength and 28.5 N·m for surface durability, with a backlash range of 0.06-0.21 mm and a weight of 2.26 kg. Precision grade conforms to JIS B1702-1:1998 N7 and JIS B1702:1976 grade 3. No secondary operations are permitted on tooth areas due to induction hardening.
Circular Pitch 10 - 30 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCPG10-30 | KSSCPG10-30 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10 - 30 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |