QTC METRIC GEARS Metal Spur Gears (metric) KSSCPG10-25J32

Description
Circular Pitch 10 - 25 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Request a Quote
Description
Circular Pitch 10 - 25 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSCPG10-25J32 is a metal spur gear with a circular pitch of 10 mm and 25 teeth. It features a finished bore diameter of 32 mm, making it suitable for various mechanical applications where precise gear engagement is required. The gear is manufactured from S45C material and undergoes induction hardening, resulting in a tooth hardness of 50 to 60 HRC, which enhances its durability and wear resistance. The design adheres to JIS grade N7 precision standards, ensuring reliable performance in demanding environments. The allowable torque ratings and backlash specifications are provided, allowing engineers to assess compatibility with their specific applications.

Datasheet Summary
Powered by GS/AI

The KSSCPG10-25J32 is a metal spur gear with a circular pitch of 10 mm and 25 teeth. It features a finished bore diameter of 32 mm, making it suitable for various mechanical applications where precise gear engagement is required. The gear is manufactured from S45C material and undergoes induction hardening, resulting in a tooth hardness of 50 to 60 HRC, which enhances its durability and wear resistance. The design adheres to JIS grade N7 precision standards, ensuring reliable performance in demanding environments. The allowable torque ratings and backlash specifications are provided, allowing engineers to assess compatibility with their specific applications.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSCPG10-25J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSCPG10-25J32
Metal Spur Gears (metric) KSSCPG10-25J32
Circular Pitch 10 - 25 Tooth Ground Steel Spur Gear with 32mm Finished Bore

Circular Pitch 10 - 25 Tooth Ground Steel Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Circular Pitch 10 - 25 Tooth Ground Steel Spur Gear with 32mm Finished Bore - KSSCPG10-25J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 10 - 25 Tooth Ground Steel Spur Gear with 32mm Finished Bore
KSSCPG10-25J32
Circular Pitch 10 - 25 Tooth Ground Steel Spur Gear with 32mm Finished Bore KSSCPG10-25J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSCPG10-25J32 KSSCPG10-25J32
Product Name Metal Spur Gears (metric) Circular Pitch 10 - 25 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Design Metric
View Details