Circular Pitch 10 ground spur gear with 25 teeth, 79.58 mm pitch diameter, 85.94 mm outside diameter, 30 mm face width, 20 mm hub width, and 50 mm bore diameter. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, adheres to JIS grade N7 (JIS B1702-1:1998) and JIS grade 3 (JIS B1702:1976), and has a standard full-depth profile with a 20° pressure angle. Allowable torque is 27.3 N·m for bending strength and 18.7 kgf·m for surface durability, with theoretical backlash of 0.06-0.21 mm and weight of 1.49 kg.
Circular Pitch 10 - 25 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCPG10-25J25 | KSSCPG10-25J25 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10 - 25 Tooth Ground Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |