QTC METRIC GEARS Metal Spur Gears (metric) KSSCPG10-20J18

Description
Circular Pitch 10 - 20 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Request a Quote
Description
Circular Pitch 10 - 20 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Circular Pitch 10 ground spur gear with 20 teeth, 63.66 mm pitch diameter, 70.03 mm outside diameter, 30 mm face width, and 25 mm bore diameter. Made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, meeting JIS grade N7 (JIS B1702-1:1998) and JIS grade 3 (JIS B1702:1976) precision standards. Allowable torque is 169 N·m for bending strength and 110 N·m for surface durability, with a theoretical backlash of 0.06-0.21 mm and weight of 0.99 kg. No secondary operations permitted on tooth areas due to induction hardening.

Datasheet Summary
Powered by GS/AI

Circular Pitch 10 ground spur gear with 20 teeth, 63.66 mm pitch diameter, 70.03 mm outside diameter, 30 mm face width, and 25 mm bore diameter. Made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, meeting JIS grade N7 (JIS B1702-1:1998) and JIS grade 3 (JIS B1702:1976) precision standards. Allowable torque is 169 N·m for bending strength and 110 N·m for surface durability, with a theoretical backlash of 0.06-0.21 mm and weight of 0.99 kg. No secondary operations permitted on tooth areas due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSCPG10-20J18 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSCPG10-20J18
Metal Spur Gears (metric) KSSCPG10-20J18
Circular Pitch 10 - 20 Tooth Ground Steel Spur Gear with 18mm Finished Bore

Circular Pitch 10 - 20 Tooth Ground Steel Spur Gear with 18mm Finished Bore

Supplier's Site Datasheet
Circular Pitch 10 - 20 Tooth Ground Steel Spur Gear with 18mm Finished Bore - KSSCPG10-20J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 10 - 20 Tooth Ground Steel Spur Gear with 18mm Finished Bore
KSSCPG10-20J18
Circular Pitch 10 - 20 Tooth Ground Steel Spur Gear with 18mm Finished Bore KSSCPG10-20J18
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSCPG10-20J18 KSSCPG10-20J18
Product Name Metal Spur Gears (metric) Circular Pitch 10 - 20 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK KS1.5-25HJ17, Module 1.5, 25 Tooth, Hardened Alloy Steel Spur Gears - ks1-5-25hj17 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 1, 70 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details