QTC METRIC GEARS Metal Spur Gears (metric) KSSCPG10-20J15

Description
Circular Pitch 10 - 20 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Request a Quote
Description
Circular Pitch 10 - 20 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Circular Pitch 10 ground spur gear with 20 teeth, 63.66 mm pitch diameter, 70.03 mm outside diameter, 30 mm face width, and 15 mm finished bore. Made of S45C with induction-hardened tooth surfaces at 50~60 HRC. Precision grade JIS N7 (JIS B1702-1:1998) and JIS 3 (JIS B1702:1976). Allowable torque is 169 N·m (bending) and 17.3 kgf·m (surface durability). Backlash is 0.05~0.20 mm. Weight is 0.99 kg. No secondary operations permitted on tooth areas due to induction hardening.

Datasheet Summary
Powered by GS/AI

Circular Pitch 10 ground spur gear with 20 teeth, 63.66 mm pitch diameter, 70.03 mm outside diameter, 30 mm face width, and 15 mm finished bore. Made of S45C with induction-hardened tooth surfaces at 50~60 HRC. Precision grade JIS N7 (JIS B1702-1:1998) and JIS 3 (JIS B1702:1976). Allowable torque is 169 N·m (bending) and 17.3 kgf·m (surface durability). Backlash is 0.05~0.20 mm. Weight is 0.99 kg. No secondary operations permitted on tooth areas due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSCPG10-20J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSCPG10-20J15
Metal Spur Gears (metric) KSSCPG10-20J15
Circular Pitch 10 - 20 Tooth Ground Steel Spur Gear with 15mm Finished Bore

Circular Pitch 10 - 20 Tooth Ground Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Circular Pitch 10 - 20 Tooth Ground Steel Spur Gear with 15mm Finished Bore - KSSCPG10-20J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 10 - 20 Tooth Ground Steel Spur Gear with 15mm Finished Bore
KSSCPG10-20J15
Circular Pitch 10 - 20 Tooth Ground Steel Spur Gear with 15mm Finished Bore KSSCPG10-20J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSCPG10-20J15 KSSCPG10-20J15
Product Name Metal Spur Gears (metric) Circular Pitch 10 - 20 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 30 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design English
View Details
Simplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK SRGCPFD15-1000J, CP15, Module 4.77, 67 Tooth, CP Hardened Ground Carbon Steel Racks - srgcpfd15-1000j - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Mitre & Bevel Gears - 1828013 - RS Components, Ltd.
Specs
Number of Teeth 40
Design Metric
PD 1.5 mm (0.0591 inch)
View Details