KSSCPG10-20 is a circular pitch 10, 20-tooth ground spur gear made of S45C steel with induction-hardened teeth at 50-60 HRC, featuring a standard full-depth profile, 20° pressure angle, and JIS grade N7 precision. It has a bore diameter of 15 mm, hub diameter of 50 mm, pitch diameter of 63.66 mm, outside diameter of 70.03 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. The gear has a backlash of 0.05-0.20 mm, weighs 0.99 kg, and has allowable torques of 169 N·m for bending strength and 17.3 N·m for surface durability. Secondary operations on the tooth area are prohibited due to induction hardening.
Circular Pitch 10 - 20 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCPG10-20 | KSSCPG10-20 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10 - 20 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |