Circular pitch steel spur gears with a 5 mm module, 40 teeth, and a 45 mm bore, conforming to JIS grade N8 (JIS B1702-1: 1998) and JIS grade 4 (JIS B1702: 1976), made from S45C steel with standard full-depth teeth and a 20° pressure angle. The gear has a pitch diameter of 63.66 mm, outside diameter of 66.85 mm, face width of 200 mm, and total length of 483 mm. Allowable torque is 60.4 N·m for bending strength and 18.7 N·m for surface durability, with backlash between 0.09 and 0.26 mm and a weight of 0.54 kg.
Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP5-40J22 | KSSCP5-40J22 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |