Steel spur gears with a circular pitch of 5 mm, made from S45C material, feature a 20° pressure angle, standard full-depth teeth, and a JIS grade N8 precision rating. The KSSCP5-40 variant has a 45 mm bore, 40 teeth, a pitch diameter of 63.66 mm, an outside diameter of 66.85 mm, a face width of 200 mm, and a total length of 54 mm. It has an allowable bending torque of 60.4 N·m and a surface durability torque of 18.7 N·m, with a backlash range of 0.09 to 0.26 mm. Heat treatment is not applied, and tooth hardness is less than 194 HB.
Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP5-40J20 | KSSCP5-40J20 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |