QTC METRIC GEARS Metal Spur Gears (metric) KSSCP5-40J16

Description
Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Request a Quote
Description
Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel spur gear with a circular pitch of 5 mm, 40 teeth, 20° pressure angle, and made from S45C material. Pitch diameter is 63.66 mm, outside diameter is 66.85 mm, face width is 200 mm, hub width is 45 mm, and total length is 63.66 mm. Allowable torque is 60.4 N·m for bending strength and 18.7 N·m for surface durability. Backlash ranges from 0.09 mm to 0.26 mm. Weight is 0.54 kg. Precision grade is JIS B1702-1:1998 Grade N8.

Datasheet Summary
Powered by GS/AI

Steel spur gear with a circular pitch of 5 mm, 40 teeth, 20° pressure angle, and made from S45C material. Pitch diameter is 63.66 mm, outside diameter is 66.85 mm, face width is 200 mm, hub width is 45 mm, and total length is 63.66 mm. Allowable torque is 60.4 N·m for bending strength and 18.7 N·m for surface durability. Backlash ranges from 0.09 mm to 0.26 mm. Weight is 0.54 kg. Precision grade is JIS B1702-1:1998 Grade N8.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSCP5-40J16 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSCP5-40J16
Metal Spur Gears (metric) KSSCP5-40J16
Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 16mm Finished Bore

Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 16mm Finished Bore - KSSCP5-40J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 16mm Finished Bore
KSSCP5-40J16
Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 16mm Finished Bore KSSCP5-40J16
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSCP5-40J16 KSSCP5-40J16
Product Name Metal Spur Gears (metric) Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details