Circular Pitch 5 steel spur gear with 40 teeth, 63.66 mm pitch diameter, 66.85 mm outside diameter, 200 mm face width, and standard full-depth teeth at 20° pressure angle, made of S45C steel with tooth hardness less than 194 HB, precision grade JIS N8 (JIS B1702-1: 1998), and allowable torque of 60.4 N·m for bending strength and 18.7 N·m for surface durability, with backlash ranging from 0.09 to 0.26 mm and weight of 0.54 kg.
Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP5-40J14 | KSSCP5-40J14 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |