QTC METRIC GEARS Metal Spur Gears (metric) KSSCP5-40J12

Description
Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Request a Quote
Description
Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSCP5-40J12 is a metal spur gear with a circular pitch of 5 mm and 40 teeth, designed for precision applications. It features a finished bore diameter of 12 mm, making it suitable for various mounting configurations. The gear is manufactured from mild steel, specifically S45C, and has a pressure angle of 20 degrees. The tooth hardness is less than 194 HB, indicating a moderate level of durability. This gear is categorized under JIS grade N8, ensuring a standard level of precision. The product is designed for applications requiring reliable performance and is compatible with other gears in the KSSCP series.

Datasheet Summary
Powered by GS/AI

The KSSCP5-40J12 is a metal spur gear with a circular pitch of 5 mm and 40 teeth, designed for precision applications. It features a finished bore diameter of 12 mm, making it suitable for various mounting configurations. The gear is manufactured from mild steel, specifically S45C, and has a pressure angle of 20 degrees. The tooth hardness is less than 194 HB, indicating a moderate level of durability. This gear is categorized under JIS grade N8, ensuring a standard level of precision. The product is designed for applications requiring reliable performance and is compatible with other gears in the KSSCP series.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSCP5-40J12 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSCP5-40J12
Metal Spur Gears (metric) KSSCP5-40J12
Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 12mm Finished Bore

Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 12mm Finished Bore

Supplier's Site Datasheet
Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 12mm Finished Bore - KSSCP5-40J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 12mm Finished Bore
KSSCP5-40J12
Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 12mm Finished Bore KSSCP5-40J12
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSCP5-40J12 KSSCP5-40J12
Product Name Metal Spur Gears (metric) Circular Pitch 5 - 40 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Worm & Pinion Gears - 5216884 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 50
Design Metric
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
KHK KS5-20HJ25, Module 5, 20 Tooth, Hardened Alloy Steel Spur Gears - ks5-20hj25 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details