Circular Pitch 5 steel spur gear with 30 teeth, 159.15mm pitch diameter, 171.89mm outside diameter, 50mm face width, and 90mm total length. Made of S45C steel with standard full-depth teeth and 20° pressure angle, precision grade JIS B1702-1:1998 N8. Allowable torque is 4.32N·m for bending strength and 8.33N·m for surface durability. Backlash ranges from 0.09 to 0.26mm. Weight is 3.3kg. Bore diameter is 38mm, with H8 tolerance due to hole length exceeding three times the diameter.
Circular Pitch 5 - 30 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP5-30J18 | KSSCP5-30J18 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 30 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |