Circular Pitch 5 steel spur gear with 30 teeth, 159.15 mm pitch diameter, 171.89 mm outside diameter, 150 mm face width, and a 38 mm bore. Precision grade JIS N8 (JIS B1702-1:1998) or JIS 4 (JIS B1702:1976), with standard full-depth teeth at 20° pressure angle, made of S45C steel with tooth hardness less than 194 HB. Allowable torque is 9.45 N·m for bending strength and 4.32 N·m for surface durability, with backlash of 0.09-0.26 mm and weight of 0.33 kg.
Circular Pitch 5 - 30 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP5-30J16 | KSSCP5-30J16 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 30 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |