Steel spur gear with circular pitch 5 mm, 30 teeth, and a 15 mm bore, conforming to JIS grade N8 (JIS B1702-1:1998). Made of S45C steel with standard full-depth teeth at 20° pressure angle, hardened to less than 194 HB. Face width is 150 mm, pitch diameter is 150 mm, outside diameter is 152.79 mm, and total length is 150 mm. Allowable torque for bending strength is 42.3 N·m and for surface durability is 9.45 N·m. Backlash is 0.09-0.26 mm. Weight is 0.33 kg.
Circular Pitch 5 - 30 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP5-30J15 | KSSCP5-30J15 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 30 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |