KSSCP5-30 is a steel spur gear with a circular pitch of 5 mm, 30 teeth, and a bore diameter of 38 mm. It has a pitch diameter of 47.75 mm, an outside diameter of 50.93 mm, a face width of 150 mm, and a hub width of 38 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB and conforms to JIS grade N8 (JIS B1702-1: 1998) and JIS grade 4 (JIS B1702: 1976). The pressure angle is 20°, and the backslash is specified as 0.09~0.26 mm. The part weighs 0.33 kg, with an allowable torque of 42.3 N·m for bending strength and 9.45 N·m for surface durability.
Circular Pitch 5 - 30 Tooth Mild Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP5-30 | KSSCP5-30 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 30 Tooth Mild Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |