Steel spur gear with a 5 mm circular pitch and 25 teeth, featuring a 15 mm bore, standard full-depth teeth, 20° pressure angle, made from S45C material with a tooth hardness of less than 194 HB, conforming to JIS grade N8 (JIS B1702-1:1998) and JIS grade 4 (JIS B1702:1976). The gear has a pitch diameter of 39.79 mm, outside diameter of 42.97 mm, face width of 125 mm, hub width of 32 mm, and total length of 62.5 mm. Allowable torques are 6.06 N·m for bending strength and 0.62 N·m for surface durability. Backlash ranges from 0.09 to 0.26 mm, and the weight is 0.22 kg.
Circular Pitch 5 - 25 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP5-25J15 | KSSCP5-25J15 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 25 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |