Circular pitch 5 mm steel spur gear with 20 teeth, standard full-depth tooth profile, 20° pressure angle, made of S45C material with tooth hardness less than 194 HB, precision grade JIS N8 (JIS B1702-1:1998) or JIS 4 (JIS B1702:1976). Features a 25 mm bore diameter, 31.83 mm pitch diameter, 35.01 mm outside diameter, 100 mm face width, and 30 mm hub width. Allows a bending strength torque of 24.8 N·m and surface durability torque of 2.53 N·m. Backlash ranges from 0.08 to 0.24 mm. Weight is 0.14 kg.
Circular Pitch 5 - 20 Tooth Mild Steel Spur Gear with 8mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP5-20J8 | KSSCP5-20J8 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 20 Tooth Mild Steel Spur Gear with 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |