KSSCP5-20 is a steel spur gear with a circular pitch of 5 mm and 20 teeth, made from S45C material with a tooth hardness of less than 194 HB, featuring a standard full-depth tooth profile and a 20° pressure angle. It has a bore diameter of 25 mm, a pitch diameter of 31.83 mm, an outside diameter of 35.01 mm, a face width of 100 mm, and a hub width of 25 mm. The gear has an allowable torque of 24.8 N·m for bending strength and 3.52 N·m for surface durability, with a backlash range of 0.08 to 0.24 mm and a weight of 0.14 kg. It meets JIS grade N8 (JIS B1702-1:1998) and JIS grade 4 (JIS B1702:1976) precision standards.
Circular Pitch 5 - 20 Tooth Mild Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP5-20 | KSSCP5-20 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 20 Tooth Mild Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |