KSSCP20-25 is a steel spur gear with a circular pitch of 20, 25 teeth, a bore diameter of 30 mm, a pitch diameter of 159.15 mm, an outside diameter of 171.89 mm, a face width of 60 mm, a hub width of 90 mm, and a total length of 30 mm. It is made of S45C steel with a tooth hardness of less than 194 HB, conforms to JIS grade N8 (JIS B1702-1: 1998) and JIS grade 4 (JIS B1702: 1976), and has a 20° pressure angle with standard full-depth teeth. The allowable torque is 2140 N·m for bending strength and 449 kgf·m for surface durability, with a backlash range of 0.22~0.55 mm and a weight of 12.0 kg.
Circular Pitch 20 - 25 Tooth Mild Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP20-25 | KSSCP20-25 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 20 - 25 Tooth Mild Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |