QTC METRIC GEARS Metal Spur Gears (metric) KSSCP2.5-40J12

Description
Circular Pitch 2.5 - 40 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Request a Quote
Description
Circular Pitch 2.5 - 40 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Circular pitch 2.5 mm steel spur gear with 40 teeth, 100 mm face width, 33.42 mm pitch diameter, 31.83 mm bore diameter, and 66.85 mm outside diameter, designed for standard full depth teeth at 20° pressure angle. Made of S45C steel with tooth hardness less than 194 HB, manufactured to JIS grade N8 (JIS B1702-1:1998) precision. Bending strength allowable torque is 10.1 N·m, surface durability allowable torque is 2.64 N·m. Backlash range is 0.07-0.22 mm. Weight is 0.098 kg.

Datasheet Summary
Powered by GS/AI

Circular pitch 2.5 mm steel spur gear with 40 teeth, 100 mm face width, 33.42 mm pitch diameter, 31.83 mm bore diameter, and 66.85 mm outside diameter, designed for standard full depth teeth at 20° pressure angle. Made of S45C steel with tooth hardness less than 194 HB, manufactured to JIS grade N8 (JIS B1702-1:1998) precision. Bending strength allowable torque is 10.1 N·m, surface durability allowable torque is 2.64 N·m. Backlash range is 0.07-0.22 mm. Weight is 0.098 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSCP2.5-40J12 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSCP2.5-40J12
Metal Spur Gears (metric) KSSCP2.5-40J12
Circular Pitch 2.5 - 40 Tooth Mild Steel Spur Gear with 12mm Finished Bore

Circular Pitch 2.5 - 40 Tooth Mild Steel Spur Gear with 12mm Finished Bore

Supplier's Site Datasheet
Circular Pitch 2.5 - 40 Tooth Mild Steel Spur Gear with 12mm Finished Bore - KSSCP2.5-40J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 2.5 - 40 Tooth Mild Steel Spur Gear with 12mm Finished Bore
KSSCP2.5-40J12
Circular Pitch 2.5 - 40 Tooth Mild Steel Spur Gear with 12mm Finished Bore KSSCP2.5-40J12
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSCP2.5-40J12 KSSCP2.5-40J12
Product Name Metal Spur Gears (metric) Circular Pitch 2.5 - 40 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 36
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 0.4, 32 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details