KSSCP2.5-30 is a steel spur gear with a circular pitch of 2.5 mm, 30 teeth, and a 20° pressure angle, made of S45C material with a tooth hardness of less than 194 HB. It has a bore diameter of 21 mm, a pitch diameter of 23.87 mm, an outside diameter of 25.46 mm, a face width of 75 mm, a hub width of 21 mm, and a total length of 75 mm. The allowable torque is 0.72 N·m for bending strength and 0.13 N·m for surface durability, with a backlash range of 0.07 to 0.22 mm and a weight of 0.054 kg. Precision grade conforms to JIS B1702-1:1998 Grade N8 and JIS B1702:1976 Grade 4.
Circular Pitch 2.5 - 30 Tooth Mild Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSCP2.5-30 | KSSCP2.5-30 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 2.5 - 30 Tooth Mild Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |