QTC METRIC GEARS Metal Spur Gears (metric) KSSCP2.5-25

Description
Circular Pitch 2.5 - 25 Tooth Mild Steel Spur Gear
Request a Quote
Description
Circular Pitch 2.5 - 25 Tooth Mild Steel Spur Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSCP2.5-25 is a steel spur gear with a circular pitch of 2.5 mm and 25 teeth, made from S45C material with a tooth hardness of less than 194 HB. It has a bore diameter of 17 mm, a hub diameter of 19.89 mm, a pitch diameter of 21.49 mm, an outside diameter of 62.5 mm, a face width of 8 mm, a hub width of 17 mm, and a total length of 62.5 mm. The gear meets JIS grade N8 (JIS B1702-1: 1998) and JIS grade 4 (JIS B1702: 1976) precision standards. The allowable torque for bending strength is 0.83 N·m and for surface durability is 0.57 N·m. The backlash is specified as 0.07~0.22 mm, and the weight is 0.034 kg.

Datasheet Summary
Powered by GS/AI

KSSCP2.5-25 is a steel spur gear with a circular pitch of 2.5 mm and 25 teeth, made from S45C material with a tooth hardness of less than 194 HB. It has a bore diameter of 17 mm, a hub diameter of 19.89 mm, a pitch diameter of 21.49 mm, an outside diameter of 62.5 mm, a face width of 8 mm, a hub width of 17 mm, and a total length of 62.5 mm. The gear meets JIS grade N8 (JIS B1702-1: 1998) and JIS grade 4 (JIS B1702: 1976) precision standards. The allowable torque for bending strength is 0.83 N·m and for surface durability is 0.57 N·m. The backlash is specified as 0.07~0.22 mm, and the weight is 0.034 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSCP2.5-25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSCP2.5-25
Metal Spur Gears (metric) KSSCP2.5-25
Circular Pitch 2.5 - 25 Tooth Mild Steel Spur Gear

Circular Pitch 2.5 - 25 Tooth Mild Steel Spur Gear

Supplier's Site Datasheet
Circular Pitch 2.5 - 25 Tooth Mild Steel Spur Gear - KSSCP2.5-25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 2.5 - 25 Tooth Mild Steel Spur Gear
KSSCP2.5-25
Circular Pitch 2.5 - 25 Tooth Mild Steel Spur Gear KSSCP2.5-25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSCP2.5-25 KSSCP2.5-25
Product Name Metal Spur Gears (metric) Circular Pitch 2.5 - 25 Tooth Mild Steel Spur Gear
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 55 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08055 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 55
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details